IC FPGA 80 I/O 100TQFP Product overview: AT6005-4AI from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT6005-4AI can be used for catalog matching and distributor lookup.
AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 3136 100-TQFP
Manufacturer: Microchip Technology
Win Source Part Number: 911968-AT6005-4AI
Series: AT6000(LV)
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: series Field Programmable Gate Array (FPGA) IC 80 3136 100-TQFP
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 80
Part Status: Obsolete
Family Name: AT6005
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 80 I/O 100TQFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 80 3136 100-TQFP
IC FPGA 80 I/O 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AT6005-4AI | AT6005-4AI-ND | 911968-AT6005-4AI | AT6005-4AI | AT6005-4AI | AT6005-4AI |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6005-4AI | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 15000 | 15000 | 15000 | |||
| Logic Cells / Logic Blocks | 3136 | 3136 | 3136 | |||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | |
| User I/Os | 80 pins | 80 pins | 80 pins |