AT40K/KLV Field Programmable Gate Array (FPGA) IC 78 8192 1024 100-TQFP
IC FPGA 78 I/O 100TQFP
IC FPGA 78 I/O 100TQFP
AT40K/KLV Field Programmable Gate Array (FPGA) IC 78 8192 1024 100-TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AT40K20LV-3AQC-ND | AT40K20LV-3AQC | AT40K20LV-3AQC | AT40K20LV-3AQC |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | |
| Pins | 100 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | 3.6V; Other | Other; 3V ~ 3.6V |