Manufacturer: Microchip Technology
Win Source Part Number: 769000-AT40K05AL-1AQ
Series: AT40KAL
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 78
Number of Logic Elements/Cells: 256
Total RAM Bits: 2048
Number of Gates: 10000
Family Name: AT40K05AL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): APA150-FTQ100; APA150-FTQG100PP; APA150-FTQ100PP; APA150-FTQG100I;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC FPGA 78 I/O 100TQFP Product overview: AT40K05AL-1AQC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT40K05AL-1AQC can be used for catalog matching and distributor lookup.
AT40KAL Field Programmable Gate Array (FPGA) IC 78 2048 256 100-TQFP
AT40KAL Field Programmable Gate Array (FPGA) IC 78 2048 256 100-TQFP
IC FPGA 78 I/O 100TQFP
IC FPGA 78 I/O 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 769000-AT40K05AL-1AQC | 696-AT40K05AL-1AQC | AT40K05AL-1AQC-ND | AT40K05AL-1AQC | AT40K05AL-1AQC | AT40K05AL-1AQC |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT40K05AL-1AQC | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 | 10000 | ||
| Logic Cells / Logic Blocks | 256 | 256 | 256 | 256 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other |