Microchip Technology, Inc. FPGAs (Field Programmable Gate Array) with Microcontrollers AT94K10AL-25AJC

Description
IC FPSLIC 10K GATE 25MHZ 84PLCC
Request a Quote Datasheet
Description
IC FPSLIC 10K GATE 25MHZ 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K10AL-25AJC-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array) with Microcontrollers
AT94K10AL-25AJC-ND
FPGAs (Field Programmable Gate Array) with Microcontrollers AT94K10AL-25AJC-ND
IC FPSLIC 10K GATE 25MHZ 84PLCC

IC FPSLIC 10K GATE 25MHZ 84PLCC

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K10AL-25AJC - 862223-AT94K10AL-25AJC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K10AL-25AJC
862223-AT94K10AL-25AJC
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K10AL-25AJC 862223-AT94K10AL-25AJC
Manufacturer: Microchip Technology Win Source Part Number: 862223-AT94K10AL-25A JC Series: FPSLIC® Operating Temperature Range: 0°C ~ 70°C Speed: 25 MHz Package: Tube Package: 84-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862223-AT94K10AL-25AJC
Series: FPSLIC®
Operating Temperature Range: 0°C ~ 70°C
Speed: 25 MHz
Package: Tube
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AT94K10AL-25AJC-ND 862223-AT94K10AL-25AJC
Product Name FPGAs (Field Programmable Gate Array) with Microcontrollers Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94K10AL-25AJC
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4QI - Lingto Electronic Limited
Specs
System Gates 96
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details