Manufacturer: Microchip Technology
Win Source Part Number: 1019677-AT6002-2QI
Mounting: SMD (SMT)
Number of I/O: 96
Number of Logic Elements/Cells: 1024
Number of Gates: 6000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 132-BQFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC FPGA 96 I/O 132BQFP Product overview: AT6002-2QI from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT6002-2QI can be used for catalog matching and distributor lookup.
IC FPGA 96 I/O 132QFP
IC FPGA 96 I/O 132BQFP
AT6000(LV) Field Programmable Gate Array (FPGA) IC 96 1024 132-BQFP Bumpered
AT6000(LV) Field Programmable Gate Array (FPGA) IC 96 1024 132-BQFP Bumpered
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1019677-AT6002-2QI | 696-AT6002-2QI | AT6002-2QI | AT6002-2QI | AT6002-2QI |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2QI | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 6000 | 6000 | 6000 | 6000 | |
| Logic Cells / Logic Blocks | 1024 | 1024 | 1024 | 1024 | |
| Package Type | QFP; Other; 132-BQFP | Other; Tray | QFP; Other; 132-BQFP Bumpered |