Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S05AL-25BQU AT94S05AL-25BQU

Description
Manufacturer: Microchip Technology Win Source Part Number: 862224-AT94S05AL-25B QU Series: FPSLIC® Operating Temperature Range: -40°C ~ 85°C Speed: 25 MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount EEPROM Size: 256K x 8 Family Name: AT94S05 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862224-AT94S05AL-25B QU Series: FPSLIC® Operating Temperature Range: -40°C ~ 85°C Speed: 25 MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount EEPROM Size: 256K x 8 Family Name: AT94S05 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S05AL-25BQU - 862224-AT94S05AL-25BQU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S05AL-25BQU
862224-AT94S05AL-25BQU
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S05AL-25BQU 862224-AT94S05AL-25BQU
Manufacturer: Microchip Technology Win Source Part Number: 862224-AT94S05AL-25B QU Series: FPSLIC® Operating Temperature Range: -40°C ~ 85°C Speed: 25 MHz Package: Tray Package: 144-LQFP Mounting: Surface Mount EEPROM Size: 256K x 8 Family Name: AT94S05 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862224-AT94S05AL-25BQU
Series: FPSLIC®
Operating Temperature Range: -40°C ~ 85°C
Speed: 25 MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
EEPROM Size: 256K x 8
Family Name: AT94S05
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AT94S05AL-25BQU
FPGA - Field Programmable Gate Array AT94S05AL-25BQU
FPGA - Field Programmable Gate Array 5K GATE 8-BIT AVR 25MHZ

FPGA - Field Programmable Gate Array 5K GATE 8-BIT AVR 25MHZ

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 862224-AT94S05AL-25BQU AT94S05AL-25BQU
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - AT94S05AL-25BQU FPGA - Field Programmable Gate Array
Package Type QFP; Other; 144-LQFP (20x20)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details