IC FPGA 78 I/O 100TQFP Product overview: AT40K10AL-1AQC from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AT40K10AL-1AQC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 862148-AT40K10AL-1AQ
Series: AT40KAL
Operating Temperature Range: 0°C ~ 70°C
Features: series Field Programmable Gate Array (FPGA) IC 78 4608 576 100-TQFP
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 78
Part Status: Obsolete
Family Name: AT40K10
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
AT40KAL Field Programmable Gate Array (FPGA) IC 78 4608 576 100-TQFP
IC FPGA 78 I/O 100TQFP
AT40KAL Field Programmable Gate Array (FPGA) IC 78 4608 576 100-TQFP
IC FPGA 78 I/O 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AT40K10AL-1AQC | 862148-AT40K10AL-1AQC | AT40K10AL-1AQC-ND | AT40K10AL-1AQC | AT40K10AL-1AQC | AT40K10AL-1AQC |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1AQC | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 20000 | 20000 | 20000 | |||
| Logic Cells / Logic Blocks | 576 | 576 | 576 | |||
| Package Type | Other; Tray | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; 100-TQFP | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | |
| User I/Os | 78 pins | 78 pins | 78 pins |