Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Manufacturer: Tamura
Win Source Part Number: 922575-L03S200D15
Operating Temperature Range: -20°C ~ 80°C
Features: Current Sensor 200A 1 Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.31.2000
Other Part Number: MT7183, MT7183-NDR, S1-L03S200D15EY
SENSOR CURRENT HALL 200A AC/DC
Industrial Current Sensors CURRENT SENSOR ( 200A; 15V)
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | MT7183-ND | 922575-L03S200D15 | 773-L03S200D15 | L03S200D15 |
| Product Name | Current Sensors | Current Transducers - L03S200D15 | SENSOR CURRENT HALL 200A AC/DC | Industrial Current Sensors |
| Loop Type | Open Loop | Open Loop | ||
| Technology | Hall-Effect | Hall-Effect | ||
| Mounting / Configuration | Module | Through Hole (Toroid); Through Hole | ||
| Electrical Output | Voltage | |||
| Operating Temperature | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) |