CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
Current Sensor 1275A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Manufacturer: Honeywell
Win Source Part Number: 846779-CSNK500M
Series: CSN
Features: Current Sensor 1 Channel
Package: Bulk
Family Name: CSNK500
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 9030.33.3800
Other Part Number: 480-4832, CSNK500M-ND
CURRENT SENSOR; Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:18V; Current Measuring Range DC:-1275A to 1275A; Current Measuring Range AC:-1275A to 1275A; Response Time:1µs; Accuracy %:0.5%; Accuracy:± 0.5% RoHS Compliant: Yes
Board Mount Current Sensors +/-1275 A +/-0.5 % Closed Loop Linear
Closed Loop Current Sensor AC/DC Current
| Honeywell Sensing & IoT | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | CSNK500M | 480-4832-ND | 846779-CSNK500M | 71J3561 | CSNK500M | 384-CSNK500M |
| Product Name | CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 500 A nominal, ±1275 A range, 5000 turns, reduced size | Current Sensors | Current Transducers - CSNK500M | Current Sensor; Sensor Output Honeywell | Board Mount Current Sensors | Closed Loop Current Sensor AC/DC Current |
| Loop Type | Closed Loop | Closed Loop | Closed Loop | |||
| Current Type | AC Current; DC Current | AC Current (optional feature); DC Current (optional feature) | ||||
| Technology | Hall-Effect | Hall-Effect | ||||
| Mounting / Configuration | Panel Mount | Module, Single Pass Through | Through Hole (Toroid); Through Hole | |||
| Electrical Output | Outputs an analog current signal | Outputs an analog current signal | Outputs an analog current signal |