Tamura Corporation of America Current Transducers - L07P015D15 L07P015D15

Description
Manufacturer: Tamura Win Source Part Number: 922584-L07P015D15 Operating Temperature Range: -30°C ~ 80°C Features: Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9030.33.3800 Other Part Number: MT7300, S1-L07P015D15EY
Request a Quote Datasheet
Description
Manufacturer: Tamura Win Source Part Number: 922584-L07P015D15 Operating Temperature Range: -30°C ~ 80°C Features: Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9030.33.3800 Other Part Number: MT7300, S1-L07P015D15EY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - L07P015D15 - 922584-L07P015D15 - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - L07P015D15
922584-L07P015D15
Current Transducers - L07P015D15 922584-L07P015D15
Manufacturer: Tamura Win Source Part Number: 922584-L07P015D15 Operating Temperature Range: -30°C ~ 80°C Features: Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module Package: Module Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 9030.33.3800 Other Part Number: MT7300, S1-L07P015D15EY

Manufacturer: Tamura
Win Source Part Number: 922584-L07P015D15
Operating Temperature Range: -30°C ~ 80°C
Features: Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module
Package: Module
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 9030.33.3800
Other Part Number: MT7300, S1-L07P015D15EY

Buy Now Datasheet
Current Sensors - MT7300-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
MT7300-ND
Current Sensors MT7300-ND
Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 15A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Current Sensors
L07P015D15
Board Mount Current Sensors L07P015D15
Board Mount Current Sensors CURRENT SENSOR ( 15A; 15V)

Board Mount Current Sensors CURRENT SENSOR ( 15A; 15V)

Buy Now Datasheet
Board Mount Current Sensors 15A 4V - 773-L07P015D15 - Utmel Electronic Limited
Hong Kong, China
Board Mount Current Sensors 15A 4V
773-L07P015D15
Board Mount Current Sensors 15A 4V 773-L07P015D15
Board Mount Current Sensors 15A 4V

Board Mount Current Sensors 15A 4V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Current Sensors Current Sensors Current Sensors Current Sensors
Product Number 922584-L07P015D15 MT7300-ND L07P015D15 773-L07P015D15
Product Name Current Transducers - L07P015D15 Current Sensors Board Mount Current Sensors Board Mount Current Sensors 15A 4V
Loop Type Open Loop Open Loop
Operating Temperature -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C) -22 to 176 F (-30 to 80 C)
Technology Hall-Effect
Mounting / Configuration Module Through Hole (Toroid); Through Hole
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 620-CT220RMV-IS5DKR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration SC-74A, SOT-753
Electrical Output Voltage; Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Large Current Probe - BCP-618 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 60 to 350 amps
View Details