Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CURRENT SENSORS
TEXAS INSTRUMENTS
INA213AIDCKRG4 -- IC CURRENT MONITOR 1% SC70-6
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
INA213AIDCKRG4
Description
IC CURRENT MONITOR 1% SC70-6
Utmel Electronic Limited
Done
Description
IC CURRENT MONITOR 1% SC70-6
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC CURRENT MONITOR 1% SC70-6
815-INA213AIDCKRG4
IC CURRENT MONITOR 1% SC70-6
815-INA213AIDCKRG4
IC CURRENT MONITOR 1% SC70-6
IC CURRENT MONITOR 1% SC70-6
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Current Sensors
Product Number
815-INA213AIDCKRG4
Product Name
IC CURRENT MONITOR 1% SC70-6
Mounting / Configuration
Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Low Noise, High Precision, Programmable Linear Hall Effect Sensor IC
A1363LKTTN-10-T
Specs
Technology
Hall-Effect
Operating Temperature
-40 to 302 F (-40 to 150 C)
Current
0.0 to 1000 amps
View Details
Advantech
50A Clamp-on Split-core Current Transducer/Sensor
BB-JC10F50-V
Specs
Current Type
AC Current
Mounting / Configuration
Clamp or Bolt On
Electrical Output
Voltage
View Details
3
suppliers
TE Connectivity
Current Sensors
2548336-1
Specs
Current
65000 amps
Voltage
600 volts
View Details
Isabellenhutte USA
DC Meter For Charging Infrastructure
IEM-DCC
Specs
Current Type
DC Current
Technology
Shunt-Based Measurement Method
Mounting / Configuration
Bar Bus Mounting
View Details