ALLEGRO MICROSYSTEMS ACS710KLATR-12CB-T Current Sensor, Overcurrent Detection, 11 mA, 120 kHz, SOIC, 16 Pins, 3 V, 5.5 V
Current Sensor 12.5A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width)
Current Sensor 12.5A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width)
Current Sensor 12.5A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width)
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007888-ACS710KLATR-1
Packaging: Reel - TR
Response Time: 4μs
Mounting: SMD (SMT)
Frequency: DC to 120kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 14.5mA
Number of Channels: 1
Sensitivity: 56mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 12.5A
Linearity: ±0.25%
Accuracy: ±2.2%
Family Name: ACS710
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 16-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ACS720KLATR-35AB-T;
Introduction Date: September 18, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
CURRENT SENSOR, 11mA, 16-SOIC FULL REEL; Quiescent Current:11mA; Bandwidth:120kHz; Sensor Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Current Sensor, Overcurrent Detection, 11 mA, 120 kHz, -40 C, 125 C, 3 V, 5.5 V RoHS Compliant: Yes
Utmel Electronic Limited | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
Product Number | 26-ACS710KLATR-12CB-T | 620-1335-2-ND | 007888-ACS710KLATR-12CB-T | 33R2679 | 67R6732 |
Product Name | ALLEGRO MICROSYSTEMS ACS710KLATR-12CB-T Current Sensor, Overcurrent Detection, 11 mA, 120 kHz, SOIC, 16 Pins, 3 V, 5.5 V | Current Sensors | Current Transducers - ACS710KLATR-12CB-T | Current Sensor, 11Ma, 16-Soic Full Reel; Quiescent Current Allegro Microsystems | Current Sensor, Overcurrent Detection, 11 Ma, 120 Khz, -40 C, 125 C, 3 V, 5.5 V Rohs Compliant Allegro Microsystems |
Mounting / Configuration | Surface Mount | 16-SOIC | |||
Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | -40 F (-40 C) | |
Response Time | 4 µs | 4 µs | 4 µs | ||
Accuracy | 2.2 %FS | 2.2 %FS | 2.2 %FS | ||
Loop Type | Open Loop | Open Loop |