LEM USA, Inc. Current Transducers - LAH 25-NP LAH 25-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 1051547-LAH 25-NP Packaging: Bulk Response Time: 0.5μs Mounting: Through Hole Frequency: DC to 200kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 35mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 8A, 12A, 25A (Selectable) Linearity: ±0.2% Accuracy: ±0.3% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: ±12 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 12
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 1051547-LAH 25-NP Packaging: Bulk Response Time: 0.5μs Mounting: Through Hole Frequency: DC to 200kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 35mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 8A, 12A, 25A (Selectable) Linearity: ±0.2% Accuracy: ±0.3% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: ±12 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LAH 25-NP - 1051547-LAH 25-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LAH 25-NP
1051547-LAH 25-NP
Current Transducers - LAH 25-NP 1051547-LAH 25-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 1051547-LAH 25-NP Packaging: Bulk Response Time: 0.5μs Mounting: Through Hole Frequency: DC to 200kHz Output: Ratiometric, Current Polarization: Bidirectional Current - Supply (Max): 35mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 8A, 12A, 25A (Selectable) Linearity: ±0.2% Accuracy: ±0.3% Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Supply Voltage - Operating: ±12 V to 15 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 12

Manufacturer: LEM USA Inc.
Win Source Part Number: 1051547-LAH 25-NP
Packaging: Bulk
Response Time: 0.5μs
Mounting: Through Hole
Frequency: DC to 200kHz
Output: Ratiometric, Current
Polarization: Bidirectional
Current - Supply (Max): 35mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 8A, 12A, 25A (Selectable)
Linearity: ±0.2%
Accuracy: ±0.3%
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Supply Voltage - Operating: ±12 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 12

Buy Now Datasheet
SENSOR CURRENT HALL 8A, 12A, 25A - 455-LAH 25-NP - Utmel Electronic Limited
Hong Kong, China
SENSOR CURRENT HALL 8A, 12A, 25A
455-LAH 25-NP
SENSOR CURRENT HALL 8A, 12A, 25A 455-LAH 25-NP
SENSOR CURRENT HALL 8A, 12A, 25A

SENSOR CURRENT HALL 8A, 12A, 25A

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Current Sensors Current Sensors
Product Number 1051547-LAH 25-NP 455-LAH 25-NP
Product Name Current Transducers - LAH 25-NP SENSOR CURRENT HALL 8A, 12A, 25A
Loop Type Closed Loop
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Current 8 to 25 amps
Frequency Range 200000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS758ECB-200U-PSF-T - 909247-ACS758ECB-200U-PSF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
CURRENT TRANSDUCER 1200A RMS CAL WINDING - 1-CTM1200ID-CD3000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor ICs - 7515300 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details