Wafer-style intermediate installation butterfly valve for PVC-C, with pneumatic actuator fail-safe to close and no manual override, designed for flange connections meeting ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 standards. The valve has a 90° control range and overall dimensions per EN 558 and ISO 5752. This specific part corresponds to DN 75 with FKM seat, weighing 3.352 kg, and has a kv-value of 1500 l/min at Δp=1 bar. Physical dimensions include Hmax 338.2 mm, Lmax 274.4 mm, and Wmax 132.5 mm.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240182 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |