The 199180329 is a motorized ball valve in the PROGEF Standard series, designed for on-off control with 100-230V operation and manual emergency override. It features butt fusion spigots in PP-H SDR11 material and an IP68 rating. The valve has a nominal diameter of 75 mm, a pressure rating of 10 bar, and a kv-value of 5000 l/min at Δp=1 bar. It is supplied with an EA45 actuator, and weighs 6.200 kg. Integrated stainless steel mounting inserts and position feedback (Open/Close/Middle) are included. The actuator's control range is factory-set to 90°.
100-230V With manual emergency override With butt fusion spigots PP-H SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199180329 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 2.95 inch (75.00 mm) |