Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail safe to open, and no manual override, classified under model 199240227, with an overall length of 473.0 mm, height of 434.0 mm, and width of 215.0 mm, designed for flange connections compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220, with a control range of 90° and a kv-value of 11400 l/min at Δp=1 bar, constructed with FKM seal material and weighing 10.285 kg.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240227 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 6.30 inch (160.00 mm) |