Wafer-style intermediate installation butterfly valve for PVC-U piping, fail-safe to open, with an overall length and flange dimensions conforming to EN 558 and ISO 7005 PN 10 standards. The valve has a full plastic construction with a PP-GF actuator housing, an integrated NAMUR interface for 4.2 bar control pressure, and a 90° actuation time of 1-2 seconds. It includes a visual position indicator and is available with an optional positioner or limit switch. For DN 90 size, the maximum dimensions are Hmax 382.8 mm, Lmax 343.0 mm, and Wmax 136.8 mm.
FO (Fail safe to open) Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240634 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |