Georg Fischer Piping Systems Ltd Valves - actuation - actuation-accessories 199190641

Description
RPC D
Request a Quote
Description
RPC D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RPC D positioner is designed for single- and double-acting pneumatic rotary actuators, featuring a 24 V DC supply voltage, selectable control signals (0-10 V, 0-5 V, 4-20 mA, 0-20 mA), and one analog output (0/4-20 mA, 0-5/10 V). It uses a conductive plastic rotary potentiometer for position feedback, operates in automatic or manual modes, and is rated IP65/IP67 with a cCSAus listing. The unit weighs 1.000 kg and has dimensions of 83.5 mm in Y4, 48 mm in W1, 62 mm in W2, 60.5 mm in L1, and 100.5 mm in L2.

Datasheet Summary
Powered by GS/AI

The RPC D positioner is designed for single- and double-acting pneumatic rotary actuators, featuring a 24 V DC supply voltage, selectable control signals (0-10 V, 0-5 V, 4-20 mA, 0-20 mA), and one analog output (0/4-20 mA, 0-5/10 V). It uses a conductive plastic rotary potentiometer for position feedback, operates in automatic or manual modes, and is rated IP65/IP67 with a cCSAus listing. The unit weighs 1.000 kg and has dimensions of 83.5 mm in Y4, 48 mm in W1, 62 mm in W2, 60.5 mm in L1, and 100.5 mm in L2.

Suppliers

Company
Product
Description
Supplier Links
Valves - actuation - actuation-accessories - 199190641 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - actuation - actuation-accessories
199190641
Valves - actuation - actuation-accessories 199190641
RPC D

RPC D

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199190641
Product Name Valves - actuation - actuation-accessories
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369090 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 8.74 inch (222.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514635 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.98 inch (101.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517974 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-523 - 161523421 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 0.63 inch (16.00 mm)
View Details