Georg Fischer Piping Systems Ltd Valves - actuation - actuation-accessories 199190683

Description
SPC D Modbus TCP DA
Request a Quote
Description
SPC D Modbus TCP DA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Positioner SPC D Modbus TCP DA is a device for double-acting pneumatic linear actuators, operated and configured via an integrated display. It operates on 24 V DC supply and provides position feedback and setpoint control through Modbus TCP. The unit uses a conductive plastic rotary potentiometer for position sensing, features one digitally isolated PNP input, and supports automatic and manual operating modes. It is rated for IP65/IP67 protection and is cULus listed. The device measures 158.5 mm in length, 117.5 mm in width, and 99.5 mm in height, with a mass of 0.690 kg.

Datasheet Summary
Powered by GS/AI

Positioner SPC D Modbus TCP DA is a device for double-acting pneumatic linear actuators, operated and configured via an integrated display. It operates on 24 V DC supply and provides position feedback and setpoint control through Modbus TCP. The unit uses a conductive plastic rotary potentiometer for position sensing, features one digitally isolated PNP input, and supports automatic and manual operating modes. It is rated for IP65/IP67 protection and is cULus listed. The device measures 158.5 mm in length, 117.5 mm in width, and 99.5 mm in height, with a mass of 0.690 kg.

Suppliers

Company
Product
Description
Supplier Links
Valves - actuation - actuation-accessories - 199190683 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - actuation - actuation-accessories
199190683
Valves - actuation - actuation-accessories 199190683
SPC D Modbus TCP DA

SPC D Modbus TCP DA

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199190683
Product Name Valves - actuation - actuation-accessories
Actuation Pneumatic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 60438475 - Radwell International
Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Connection Description Union
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546905 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.88 inch (123.95 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317508 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 7.28 inch (185.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514437 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details