The 199180331 is a ball valve with butt fusion spigots in PP-H SDR11, rated for 10 bar and a flow coefficient of 11000 l/min at Δp=1 bar, with an integrated actuator EA120, IP68 rating, 100-230V power supply, manual emergency override, and position feedback. It includes integrated stainless steel mounting inserts and a 90° factory-set control range. Physical dimensions are H=363 mm, H1=123 mm, L=301 mm, and weight is 12.0 kg.
100-230V With manual emergency override With butt fusion spigots PP-H SDR11 ISO
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199180331 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |