ABS ball valve with 100-230V operation, manual emergency override, and solvent cement sockets compliant with Inch BS standards, featuring IP68 rating, factory-set 90° control range, position feedback, and integrated stainless steel mounting inserts. The model has a nominal bore of 100 mm (4 inch), a pressure rating of 10 bar, and a kv-value of 11000 l/min at Δp=1 bar. It operates with an EA120 actuator, and the total weight is 11.500 kg.
100-230V With manual emergency override With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199183791 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 4.33 inch (110.00 mm) |