ABS wafer-style intermediate installation butterfly valve with pneumatic actuator, fail safe to open, without manual override, in size DN90, with a kv-value of 2400 l/min at Δp=1 bar, EPDM seal, and compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Overall length is 325.2 mm, width is 136.8 mm, and height is 362.9 mm.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240424 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 3.54 inch (90.00 mm) |