Progef standard wafer-style intermediate installation butterfly valve with pneumatic double-acting actuator, without manual override, for DN500 size, conforming to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. The valve body is constructed of PP-R material, features a 90° control range, and has an overall length of 1173.0 mm, width of 525.0 mm, and height of 700.0 mm.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240394 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 19.69 inch (500.00 mm) |