The 199240365 is a wafer-style intermediate installation butterfly valve with a pneumatic double-acting actuator and no manual override, designed for isolation in fluid systems. It has a nominal bore size of DN110, a pressure rating of PN 10, and an EPDM-sealed disc with a weight of 3.542 kg. The valve complies with flange standards including ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. Overall length is 383.3 mm, width is 242.0 mm, and height is 161.0 mm. The flow coefficient (kv) at Δp = 1 bar is 3800 l/min, and the control range is 90°. The body material is PP-H.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240365 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 4.33 inch (110.00 mm) |