Wafer-style intermediate installation butterfly valve with double-acting actuator, full plastic construction using PP-GF, designed for DN 90 mm (3 inch) piping with EPDM seals and compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B 16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. The valve has an overall length of 183.5 mm, maximum width of 136.8 mm, and weighs 2.730 kg. Control time for 90° rotation is 1-2 seconds, with integrated NAMUR interface for 4.2 bar (60.9 psi) control pressure supply. Includes a visual position indicator and supports optional positioners and limit switches.
DA (Double acting) Flange standard metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240074 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |