ABS wafer-style intermediate installation butterfly valve with pneumatic actuator, fail-safe to open, and no manual override, designed for flange connections compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. The valve has a control range of 90°, an overall length of 498.4 mm, a maximum height of 528.8 mm, and a maximum width of 267.0 mm. It has a kv-value of 19900 l/min at Δp=1 bar and weighs 13.529 kg. The valve is specified for DN 225, PN 10, and uses EPDM seals.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240428 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | ABS |
| Valve Size | 8.86 inch (225.00 mm) |