Wafer-style intermediate installation butterfly valve for use with pneumatic actuator and fail-safe-to-open function, with no manual override; designed for flange standards including ISO 7005 PN 10, ANSI/ASME B16.5 Class 150, and JIS B 2220; has 90° control range and overall dimensions per EN 558 and ISO 5752; valve body material is PVC-C with PTFE seat code 199240662, weighing 2.072 kg for DN 63 mm size.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240662 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |