The ABS ball valve is designed for flow control with 100-230V AC operation, manual emergency override, and solvent cement sockets compliant with Inch BS standards. It features an IP68 rating, factory-set 90° control range, position feedback for open/close/middle states, and integrated stainless steel mounting inserts. The valve has a nominal bore of 32 mm, a PN rating of 10 bar, and a kv-value of 1000 l/min at Δp=1 bar. It weighs 2.600 kg and is paired with an EA25 actuator measuring 25 mm in width, 84 mm in height, and 122 mm in depth, with 8 mm mounting bolts. Dimensions and weight are consistent with the 199183786 model in the series.
100-230V With manual emergency override With solvent cement sockets Inch BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199183786 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.57 inch (40.00 mm) |