Butterfly valve with pneumatic actuator, fail-safe to close, for DN 160 mm and PN 10, with FKM seal, weighing 9.640 kg, and overall dimensions Hmax 473.0 mm, Lmax 434.0 mm, and Wmax 215.0 mm, compatible with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B2220 flange standards.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240307 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 6.30 inch (160.00 mm) |