The 199240309 is a wafer-style intermediate installation butterfly valve with a pneumatic actuator, fail-safe to close, and no manual override, designed for pipe systems with flange standards including ISO 7005 PN 10, EN 1092 PN 10, and ANSI/ASME B16.5 Class 150. It has a nominal diameter of DN315 (12 inch), a maximum pressure rating of 5 bar, and a kv-value of 50000 l/min at Δp=1 bar. The valve body is made of PP-H or PP-R, with an FKM seal, weighing 33.459 kg. Overall dimensions are Hmax 741.4 mm, Lmax 681.0 mm, and Wmax 380.4 mm. Air supply for actuation is compatible with the twintorque® system for DN350 and above, though this model is below that threshold.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240309 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 11.02 inch (280.00 mm) |