Wafer-style intermediate installation butterfly valve in PVC-U with a double-acting pneumatic actuator and no manual override, designed for use with flanges conforming to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. The valve has a 90° control range and is rated for 10 bar pressure. For DN 315, the overall length is 691.3 mm, width is 380.4 mm, height is 339.6 mm, and weight is 27.000 kg with FKM seat material. The valve connects to pipes up to DN 300 per EN558 line 16 and ISO 5752.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240110 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-U |
| Valve Size | 12.40 inch (315.00 mm) |