Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail-safe to close, and PTFE seat, for DN225 size, compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards, with overall length of 528.8 mm, height of 498.4 mm, and width of 267.0 mm.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240648 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 8.86 inch (225.00 mm) |