Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail safe to open, and no manual override, designed for DN 160 size with PTFE seat, matching flange standards including ISO 7005 PN 10, ANSI/ASME B 16.5 Class 150, and JIS B 2220. Overall dimensions are Hmax 473.0 mm, Lmax 434.0 mm, and Wmax 215.0 mm, with an overall length conforming to EN 558 and ISO 5752. The valve has a control range of 90° and a kv-value of 11400 l/min at Δp=1 bar. Weight is 10.262 kg for the PTFE seat version.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240667 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 6.30 inch (160.00 mm) |