Progef standard wafer-style intermediate installation butterfly valve with pneumatic actuator, fail safe to close, no manual override, DN90 size, EPDM seal, and flange compliance to ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. Overall length conforms to EN558 line 25, with maximum height 362.9 mm, length 325.2 mm, and width 136.8 mm. Kv-value is 2400 l/min at Δp=1 bar, weight 3.787 kg.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240284 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 3.54 inch (90.00 mm) |