SYGEF Standard Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail safe to open (FO), and no manual override, constructed from PVDF with a 90° control range. The part number 199240484 corresponds to the DN90 size variant, featuring connecting dimensions compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220. It has an overall length of 325.2 mm, height of 362.9 mm, width of 136.8 mm, and a kv-value of 2400 l/min at Δp=1 bar. Weight with FKM seal is 3.550 kg, and with PTFE seal is 3.550 kg.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240484 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 3.54 inch (90.00 mm) |