The 199240370 is a wafer-style intermediate installation butterfly valve with a pneumatic double-acting actuator and no manual override, designed for flow control in piping systems. It has a nominal diameter of DN315 and is constructed from PP-H, with a maximum pressure rating of 5 bar. The valve complies with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 flange standards. Overall dimensions are Hmax 691.3 mm, Lmax 339.6 mm, and Wmax 380.4 mm. The kv-value at Δp=1 bar is 50000 l/min. The valve body weight is 24.263 kg with EPDM seat and 24.263 kg with FKM seat. The control range is 90°.
With pneumatic actuator - double acting (DA) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240370 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 12.40 inch (315.00 mm) |