SYGEF Standard Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail safe to open, and PVDF body, designed for DN225 size with flange standards including ISO 7005 PN 10, ANSI/ASME B16.5 Class 150, and JIS B 2220. Overall dimensions are Hmax 528.8 mm, Lmax 498.4 mm, and Wmax 267.0 mm. Control range is 90°. Kv-value at Δp=1 bar is 19900 l/min. Weight with PTFE seat is 15.138 kg and with FKM seat is 15.000 kg.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240488 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVDF |
| Valve Size | 8.86 inch (225.00 mm) |