ABS ball valve with 24V actuator, manual emergency override, and solvent cement sockets compliant with ABS BS standards. Features IP68 rating, a factory-set 90° control range, position feedback for open/close/middle states, and integrated stainless steel mounting inserts. The valve body is paired with an EA45 actuator, suitable for a 90 mm (3 inch) nominal bore size, with a kv-value of 7000 l/min at Δp=1 bar. Weight is 7.380 kg. All variants in the 183 series share these core features.
24V With manual emergency override With solvent cement sockets ABS BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199183830 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 3.54 inch (90.00 mm) |