Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail-safe to open, without manual override, designed for use with flanges compliant with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, ANSI/ASME B16.5 Class 150, BS 1560:1989, BS 4504, and JIS B 2220 standards. The valve has a control range of 90° and overall dimensions following EN 558 and ISO 5752. The PTFE seat version for DN75 size has a weight of 2.176 kg. The valve is constructed in PVC-C.
With pneumatic actuator - fail safe to open (FO) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240663 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PVC-C |
| Valve Size | 2.95 inch (75.00 mm) |