PROGEF Standard Wafer-style intermediate installation butterfly valve with pneumatic actuator, fail safe to close, and no manual override, in size DN63 with EPDM seat, for flange standards including ISO 7005 PN 10, ANSI/ASME B 16.5 Class 150, and DIN 2501 PN 10. Overall length follows EN558 line 25, with maximum dimensions Hmax 325.3 mm, Lmax 274.4 mm, and Wmax 118.4 mm, weighing 2.909 kg.
With pneumatic actuator - fail safe to close (FC) Without manual override Flange standard metric/ANSI/BS/JIS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199240282 |
| Product Name | Valves - Plastic-Valves - butterfly-Valves - double-eccentric |
| Valve Type | Butterfly |
| Primary Material | PP-H |
| Valve Size | 2.48 inch (63.00 mm) |