Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 60 70 80 90 100 110 119 120 121 122 123 124 125 126 127 128 129 130 131 140 150 160 170 180 187
Product Name Notes
25A, BRIDGE, PB
35A, BRIDGE, PB
50A, BRIDGE, PB
BRIDGE 1-PH KBPC8-PB10 600V 10A
BRIDGE RECT 1P 100V 6A PBPC-8
BRIDGE RECT 1P 200V 6A PBPC-8
BRIDGE RECT 1P 400V 4A PBPC-6
BRIDGE RECT 1P 400V 6A PBPC-8
BRIDGE RECT 1P 600V 4A PBPC-6
BRIDGE RECT 1P 800V 4A PBPC-6
BRIDGE RECT 1P 800V 6A PBPC-8
BRIDGE RECT 1PHASE 1KV 3A PB-3
BRIDGE RECT 1PHASE 1KV 8A PBPC-8
BRIDGE RECT 1PHASE 200V 3A PB-3
BRIDGE RECT 1PHASE 200V 6A PB-6
BRIDGE RECT 1PHASE 50V 4A PBPC-6
BRIDGE RECT 1PHASE 50V 8A PBPC-8
BRIDGE RECT 1PHASE 600V 3A PB-3
BRIDGE RECT 1PHASE 800V 3A PB-3
BRIDGE RECT 1PHASE 800V 6A PB-6
Circuit Protection - TVS
DIODE MOD GP 2600V 1200A PWRBLOK
DIODE MODULE GP 1.6KV 100A
DIODE MODULE GP 1.6KV 200A
DIODE MODULE GP 1.6KV 250A
DIODE MODULE GP 1.6KV 260A
DIODE MODULE GP 1.6KV 380A
DIODE MODULE GP 1.6KV 700A
DIODE MODULE GP 1600V 60A
DIODE MODULE GP 1800V 100A
DIODE MODULE GP 1800V 200A
DIODE MODULE GP 1800V 260A
DIODE MODULE GP 1800V 380A
DIODE MODULE GP 1800V 700A
DIODE MODULE GP 600V 200A
DIODE MODULE GP 800V 250A
DIODE SCHOTTKY 100V 5A POWERDI5
DIODE SCHOTTKY 40V 1A PWRDI323
DIODE SCHOTTKY 45V 10A POWERDI5
DIODE SCHOTTKY SIC 150V DIE
DIODE SIL CARB 1.2KV 10A TO220AC
DIODE SIL CARB 1.2KV 15A TO220AC
DIODE SIL CARB 1.2KV 20A TO220AC
DIODE SIL CARB 1.2KV 5A TO220AC
DIODE SIL CARB 1.2KV 8A TO220AC
DIODE SIL CARB 650V 10A TO220AC
DIODE SIL CARB 650V 12A TO220AC
DIODE SIL CARB 650V 16A TO220AC
DIODE SIL CARB 650V 20A TO220AC
DIODE SIL CARB 650V 4A TO220AC
DIODE SIL CARB 650V 6A TO220AC
DIODE SIL CARB 650V 8A TO220AC
DIODE SIL CARBIDE 1.2KV 15A DIE
DIODE SIL CARBIDE 1.2KV 5A DIE
DIODE SIL CARBIDE 650V 20A DIE
DIODE SIL CARBIDE 650V 30A DIE
DIODE SIL CARBIDE 650V 40A DIE
DIODE ULTRAFAST
DIODE ZENER 10.6V 1W PMDTM
DIODE ZENER 10V 400MW SOD323
DIODE ZENER 12V 1W PMDTM
DIODE ZENER 12V 400MW SOD323
DIODE ZENER 13.25V 1W PMDTM
DIODE ZENER 14.15V 1W PMDTM
DIODE ZENER 14.66V 400MW SOD323
DIODE ZENER 14.7V 1W PMDTM
DIODE ZENER 15.6V 1W PMDTM
DIODE ZENER 16.18V 400MW SOD323
DIODE ZENER 16.2V 1W PMDTM
DIODE ZENER 16V 400MW SOD323
DIODE ZENER 17.25V 1W PMDTM
DIODE ZENER 17.95V 1W PMDTM
DIODE ZENER 18V 400MW SOD323
DIODE ZENER 19.15V 1W PMDTM
DIODE ZENER 2.32V 1W PMDTM
DIODE ZENER 2.55V 1W PMDTM
DIODE ZENER 2.9V 1W PMDTM
DIODE ZENER 20V 1W PMDTM
DIODE ZENER 20V 400MW SOD323
DIODE ZENER 22.05V 1W PMDTM
DIODE ZENER 23.25V 1W PMDTM
DIODE ZENER 25.8V 1W PMDTM
DIODE ZENER 26.86V 400MW SOD323
DIODE ZENER 27V 1W PMDTM
DIODE ZENER 28.9V 1W PMDTM
DIODE ZENER 3.2V 1W PMDTM
DIODE ZENER 3.3V 400MW SOD323
DIODE ZENER 3.6V 1W PMDTM
DIODE ZENER 3.9V 1W PMDTM
DIODE ZENER 30V 1W PMDTM
DIODE ZENER 36V 1W PMDTM
DIODE ZENER 36V 400MW SOD323
DIODE ZENER 38V 1W PMDTM
DIODE ZENER 39V 1W PMDTM
DIODE ZENER 4.25V 1W PMDTM
DIODE ZENER 4.3V 400MW SOD323
DIODE ZENER 4.55V 1W PMDTM
DIODE ZENER 4.65V 1W PMDTM
DIODE ZENER 4.95V 1W PMDTM
DIODE ZENER 43V 1W PMDTM
DIODE ZENER 5.08V 400MW SOD323
DIODE ZENER 5.1V 400MW SOD323
DIODE ZENER 5.4V 1W PMDTM
DIODE ZENER 6.2V 1W PMDTM
DIODE ZENER 6.8V 1W PMDTM
DIODE ZENER 8.2V 1W PMDTM
DIODE ZENER 8.75V 1W PMDTM
DIODE ZENER 9.05V 1W PMDTM
DIODE ZENER SOD323
DIODE ZENER
DIODE, 650 V, 300 A BARE DIE
Interface
LIGHTING SURGE PROT 90-305V CHAS
MV7 60V SG WAFER SALES
NEXPERIA PDZ12BGW - SINGLE ZENER
NMOS DIE 80V
NOW NEXPERIA PDZ10BGW - ZENER DI
P6SMB, DO-214AA, 70.1V, 113V, RE
PCLAMP 1-LINE 10V 190A 30KV SLP2
PDZ9.1B - VOLTAGE REGULATOR DIOD
POWERCLAMP, 1-LINE 5V SLP1006P2X
SENSOR PHOTODIODE 0.076MM TO46
SENSOR PHOTODIODE 0.32MM SQ TO46
SENSOR PHOTODIODE 200-320NM SMD
SENSOR PHOTODIODE 200-365NM SMD
SENSOR PHOTODIODE 254NM TO5
SENSOR PHOTODIODE 280NM TO46-2
SENSOR PHOTODIODE 320NM 2DIP
SENSOR PHOTODIODE 360NM 2DIP
SENSOR PHOTODIODE 488NM TO46-2
SENSOR PHOTODIODE 488NM TO5
SENSOR PHOTODIODE 500NM TO46-2
SENSOR PHOTODIODE 500NM TO5
SENSOR PHOTODIODE 525NM TO5
SENSOR PHOTODIODE 550NM TO5
SENSOR PHOTODIODE 600NM TO46-2
SENSOR PHOTODIODE 600NM TO5
SENSOR PHOTODIODE 605NM TO5
SENSOR PHOTODIODE 632NM TO46-2
SENSOR PHOTODIODE 632NM TO5
SENSOR PHOTODIODE 660NM 1206
SENSOR PHOTODIODE 660NM 1210
SENSOR PHOTODIODE 660NM TO236-3
SENSOR PHOTODIODE 680NM TO46-2
SENSOR PHOTODIODE 680NM TO5
SENSOR PHOTODIODE 7.95MM SQ TO5
SENSOR PHOTODIODE 780-870NM DIE
SENSOR PHOTODIODE 820NM 2SMD
SENSOR PHOTODIODE 820NM RADIAL
SENSOR PHOTODIODE 820NM SIDE
SENSOR PHOTODIODE 850NM 1X12 6
SENSOR PHOTODIODE 850NM 1X4 6
SENSOR PHOTODIODE 850NM 2DIP
SENSOR PHOTODIODE 850NM TO46-3
SENSOR PHOTODIODE 880NM TO46-2
SENSOR PHOTODIODE 900NM 2SMD
SENSOR PHOTODIODE 900NM TO18-6
SENSOR PHOTODIODE 900NM TO206AA
SENSOR PHOTODIODE 900NM TO5
SENSOR PHOTODIODE 940NM 2SMD GW
SENSOR PHOTODIODE 940NM DIE
SENSOR PHOTODIODE 940NM PVC WIRE
SENSOR PHOTODIODE 940NM RADIAL
SENSOR PHOTODIODE 940NM RECT
SENSOR PHOTODIODE 940NM TO46-2
SENSOR PHOTODIODE 950NM 2DIP
SENSOR PHOTODIODE 950NM 2SMD
SENSOR PHOTODIODE 950NM ARRAY
SENSOR PHOTODIODE 950NM AXIAL
SENSOR PHOTODIODE 950NM CERAMIC
SENSOR PHOTODIODE 950NM MODULE
SENSOR PHOTODIODE 950NM PCB MNT
SENSOR PHOTODIODE 950NM PVC WIRE
SENSOR PHOTODIODE 950NM RADIAL
SENSOR PHOTODIODE 950NM TO233AA
SENSOR PHOTODIODE 950NM TO39
SENSOR PHOTODIODE 950NM TO46-2
SENSOR PHOTODIODE 950NM TO46
SENSOR PHOTODIODE 950NM TO5
SENSOR PHOTODIODE 950NM TO8
SENSOR PHOTODIODE 950NM TO99-8
SENSOR PHOTODIODE 950NM
SENSOR PHOTODIODE 960NM RADIAL
SENSOR PHOTODIODE 960NM SIDE
SENSOR PHOTODIODE BLU 7.95MM SMD
SENSOR PHOTODIODE BLUE 7.95MM
SENSOR PHOTODIODE BLUE FIB OPTIC
SENSOR PHOTODIODE LINEAR IC
SENSOR PHOTODIODE MODULE
SENSOR PHOTODIODE QUAD TO8
SENSOR PHOTODIODE RADIAL
SENSOR PHOTODIODE TO233AA
SENSOR PHOTODIODE TO46-2
SENSOR PHOTODIODE TO5-2
SENSOR PHOTODIODE TO5
SENSOR PHOTODIODE TO8
SENSOR PHOTODIODE UV TO5
SENSOR PHOTODIODE W/ FILTER TO5
SMB, TVS
SOD-323, ZENER
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT TRANSIENT VOLTAGE
TRANSIENT VOLTAGE SUPPRESSOR
TVS DIODE 154VWM 258.3VC DO214AA
TVS DIODE 171VWM 287.7VC DO214AA
TVS DIODE 185VWM 344.4VC DO214AA
TVS DIODE 214VWM 344VC DO214AA
TVS DIODE 23.1VWM 39.38VC DO214
TVS DIODE 256VWM 414VC DO214AA
TVS DIODE 33.3VWM 56.6VC DO214AA
TVS DIODE 40.2VWM 68.04VC DO214
TVS DIODE 408VWM 658VC DO214AA
TVS DIODE 434VWM 698VC DO214AA
TVS DIODE 459VWM 740VC DO214AA
TVS DIODE 47.8VWM 80.85VC DO214
TVS DIODE 477VWM 725VC DO214AA
TVS DIODE 5.8VWM 11.03VC DO214AA
TVS DIODE 53VWM 89.25VC DO214AA
TVS DIODE 58.1VWM 96.6VC DO214AA
TVS DIODE 7.02VWM 12.1VC DO214AA
TVS DIODE 7.02VWM 12.1VC SMB
TVS DIODE 7.02VWM 12.71VC DO214
TVS DIODE 7.78VWM 13.4VC DO214AA
TVS DIODE 7.78VWM 13.4VC SMB
TVS DIODE 7.78VWM 14.07VC DO214
TVS DIODE 70.1VWM 113VC DO214AA
TVS DIODE 70.1VWM 113VC SMB
TVS DIODE 70.1VWM 118.65VC DO214
TVS DIODE 77.8VWM 125VC DO214AA
TVS DIODE 77.8VWM 125VC SMB
TVS DIODE 77.8VWM 131.25VC DO214
TVS SMB 110V 600W BIDIR
TVS SMB 160V 600W BIDIR
TVS SMB 16V 600W BIDIR
TVS SMB 20V 600W BIDIR
TVS SMB 22V 600W BIDIR
TVS SMB 24V 600W BIDIR
TVS SMB 30V 600W BIDIR
TVS SMB 33V 600W BIDIR
TVS SMB 43V 600W BIDIR
TVS SMB 51V 600W BIDIR
TVS SMB 7.5V 600W BIDIR
TVS SMB 75V 600W BIDIR
ULTRA LOW CAPACITANCE ESD PROTEC
ZENER DIODE

<< Prev Next >>