For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
73.61V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 51V 600W BIDIR
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ51C | P6SMBJ51C-ND | P6SMBJ51C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ51C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 38.1 volts | ||
| VBR | 42.34 to 51.76 volts | 45.95 volts | 45.95 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |