Nexperia B.V. Single Zener diodes PDZ18B-QX

Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General voltage regulation
Request a Quote Datasheet
Description
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General voltage regulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener diodes - PDZ18B-QX - Nexperia B.V.
Nijmegen, Netherlands
Single Zener diodes
PDZ18B-QX
Single Zener diodes PDZ18B-QX
Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: Ptot ≤ 400 mW Small plastic package suitable for surface mounted design Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range) Tolerance approximately ± 2 % PDZ5.1B-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General voltage regulation

Low-power general purpose voltage regulator diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: Ptot ≤ 400 mW
  • Small plastic package suitable for surface mounted design
  • Wide variety of voltage ranges: nominal 2.4 V to 36 V (E24 range)
  • Tolerance approximately ± 2 %
  • PDZ5.1B-Q - 10B-Q: Very low dynamic impedances at low currents, very low leakage current, hard breakdown knee
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General voltage regulation
Supplier's Site Datasheet
Single Zener Diodes - 1727-PDZ18B-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ18B-QXTR-ND
Single Zener Diodes 1727-PDZ18B-QXTR-ND
Zener Diode 18V 400mW ±2% Surface Mount SOD-323

Zener Diode 18V 400mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ18B-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ18B-QXCT-ND
Single Zener Diodes 1727-PDZ18B-QXCT-ND
DIODE ZENER 18V 400MW SOD323

DIODE ZENER 18V 400MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-PDZ18B-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-PDZ18B-QXDKR-ND
Single Zener Diodes 1727-PDZ18B-QXDKR-ND
DIODE ZENER 18V 400MW SOD323

DIODE ZENER 18V 400MW SOD323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PDZ18B-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
PDZ18B-QX
Discrete Semiconductor Products - Diodes - Zener PDZ18B-QX
DIODE ZENER 18V 400MW SOD323

DIODE ZENER 18V 400MW SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number PDZ18B-QX 1727-PDZ18B-QXTR-ND PDZ18B-QX
Product Name Single Zener diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD323 SOD323 SOD-323; SOD-323
RoHS Compliant RoHS
PD 400 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data