For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
698V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS Diode, 600W, 434V VRWM, Unidirectional, DO-214AA, SMD Product overview: P6SMBJ510A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 434V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 434V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ510A can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1097804-P6SMBJ510A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 434V
Minimum Breakdown Voltage: 485V
Max Clamping Voltage: 698V
Peak Pulse Current(Ippm): 900mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
TVS DIODE 434VWM 698VC DO214AA
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ510A | P6SMBJ510ALFTR-ND | 144-P6SMBJ510A | 1097804-P6SMBJ510A | P6SMBJ510A |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ510A | TVS Diodes | SMD 600W 434V TVS Protection Diode | TVS - TVS - Diodes - P6SMBJ510A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VR | 434 volts | ||||
| VBR | 485 to 535 volts | 485 volts | 485 volts | 485 volts | |
| PD | 600000 milliwatts | ||||
| Configuration | Single | Single |