Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| DIODE ZENER 1.8V 500MW DO35 | |
| DIODE ZENER 2.7V 500MW DO213AA | |
| DIODE ZENER 2V 500MW DO213AA | |
| DIODE ZENER 47V 500MW DO213AA | |
| DIODE ZENER 6.4V 500MW DO213AA | |
| DIODE ZENER 8.2V 1.5W MELF | |
| DIODE ZENER TEMP COMPENSATED | |
| VOLTAGE REGULATOR | |
| ZENER DIODE |
| << Prev | Next >> |