82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
SURFACE MOUNT TRANSIENT VOLTAGE
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P6SMBJ51A_R1_00001TR-ND | P6SMBJ51A_R1_00001 | P6SMBJ51A_R1_00001 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 82.4 volts | 82.4 volts |