Silicon Carbide (SiC) Schottky Diode – EliteSiC, 15 A, 1200 V, D1, Die Silicon Carbide (SiC) Schottky Diode – EliteSiC, 15 A, 1200 V, D1, Die
SiC Diode, 1200V, 15A, Die, 1-MTFRM Product overview: PCFFS15120AF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PCFFS15120AF can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 919305-PCFFS15120AF
Features: Diode Silicon Carbide Schottky 1230 V 15A Surface Mount Die
Speed: No Recovery Time > 500mA (Io)
Package: Die
Package: Tray
Mounting: Surface Mount
Family Name: PCFFS15120
Categories: Discrete Semiconductor Products
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE SIL CARBIDE 1.2KV 15A DIE
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | PCFFS15120AF | 280-PCFFS15120AF | 919305-PCFFS15120AF | PCFFS15120AF |
| Product Name | 1200V 15A Diode and Rectifier | Diodes, Rectifiers - Single - PCFFS15120AF | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active |