Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
60
70
80
90
100
110
118
119
120
121
122
123
124
125
126
127
128
129
130
140
150
160
170
180
187
| Product Name | Notes |
|---|---|
| Circuit Protection - TVS | |
| P6SMB DO214AA, BIDIRECTIONAL 39V | |
| P6SMB DO214AA, BIDIRECTIONAL 62V | |
| P6SMB DO214AA, UNIDIRECTIONAL 22 | |
| P6SMB, DO-214AA, 17.1V, 27.7V, R | |
| P6SMB, DO-214AA, 18.8V, 30.6V, A | |
| P6SMB, DO-214AA, 23.1V, 37.5V, A | |
| P6SMB, DO-214AA, 23.1V, 37.5V, R | |
| P6SMB, DO-214AA, 25.6V, 41.4V, A | |
| P6SMB, DO-214AA, 30.8V, 49.9V, R | |
| P6SMB, DO-214AA, 33.3V, 53.9V, A | |
| P6SMB, DO-214AA, 36.8V, 59.3V, A | |
| P6SMB, DO-214AA, 36.8V, 59.3V, R | |
| P6SMB, DO-214AA, 376V, 602V, REE | |
| P6SMB, DO-214AA, 43.6V, 70.1V, A | |
| P6SMB, DO-214AA, 434V, 698V, REE | |
| P6SMB, DO-214AA, 450V, 725V, AUT | |
| P6SMB, DO-214AA, 450V, 725V, REE | |
| P6SMB, DO-214AA, 47.8V, 77V, AUT | |
| P6SMB, DO-214AA, 5.8V, 10.5V, AU | |
| P6SMB, DO-214AA, 53V, 85V, AUTO, | |
| P6SMB, DO-214AA, 64.1V, 103V, AU | |
| P6SMB, DO-214AA, 64.1V, 103V, RE | |
| SMB, TVS | |
| SURFACE MOUNT TRANSIENT VOLTAGE | |
| TVS DIODE 18.8VWM 30.6VC DO214AA | |
| TVS DIODE 18.8VWM 32.13VC DO214 | |
| TVS DIODE 185VWM 328VC DO214AA | |
| TVS DIODE 185VWM 328VC SMB | |
| TVS DIODE 20.5VWM 33.2VC DO214AA | |
| TVS DIODE 20.5VWM 33.2VC SMB | |
| TVS DIODE 20.5VWM 34.86VC DO214 | |
| TVS DIODE 214VWM 344VC DO214AA | |
| TVS DIODE 214VWM 344VC SMB | |
| TVS DIODE 23.1VWM 37.5VC DO214AA | |
| TVS DIODE 23.1VWM 37.5VC SMB | |
| TVS DIODE 23.1VWM 39.38VC DO214 | |
| TVS DIODE 25.6VWM 41.4VC DO214AA | |
| TVS DIODE 25.6VWM 43.47VC DO214 | |
| TVS DIODE 256VWM 414VC DO214AA | |
| TVS DIODE 28.2VWM 45.7VC DO214AA | |
| TVS DIODE 28.2VWM 47.99VC DO214 | |
| TVS DIODE 30.8VWM 49.9VC DO214AA | |
| TVS DIODE 30.8VWM 52.4VC DO214AA | |
| TVS DIODE 300VWM 482VC DO214AA | |
| TVS DIODE 33.3VWM 53.9VC DO214AA | |
| TVS DIODE 33.3VWM 56.6VC DO214AA | |
| TVS DIODE 342VWM 548VC DO214AA | |
| TVS DIODE 36.8VWM 59.3VC DO214AA | |
| TVS DIODE 36.8VWM 62.27VC DO214 | |
| TVS DIODE 376VWM 602VC DO214AA | |
| TVS DIODE 40.2VWM 64.8VC DO214AA | |
| TVS DIODE 40.2VWM 64.8VC SMB | |
| TVS DIODE 40.2VWM 68.04VC DO214 | |
| TVS DIODE 408VWM 658VC DO214AA | |
| TVS DIODE 43.6VWM 70.1VC DO214AA | |
| TVS DIODE 43.6VWM 73.61VC DO214 | |
| TVS DIODE 434VWM 698VC DO214AA | |
| TVS DIODE 434VWM 732.9VC DO214AA | |
| TVS DIODE 459VWM 740VC DO214AA | |
| TVS DIODE 460VWM 777VC DO214AA | |
| TVS DIODE 47.8VWM 77VC DO214AA | |
| TVS DIODE 47.8VWM 77VC SMB | |
| TVS DIODE 47.8VWM 80.85VC DO214 | |
| TVS DIODE 5.8VWM 10.5VC DO214AA | |
| TVS DIODE 5.8VWM 10.5VC SMB | |
| TVS DIODE 5.8VWM 11.03VC DO214AA | |
| TVS DIODE 512VWM 828 DO214AA TR | |
| TVS DIODE 52.78VWM 79.8VC DO214 | |
| TVS DIODE 53VWM 85VC DO214AA | |
| TVS DIODE 53VWM 85VC SMB | |
| TVS DIODE 53VWM 89.25VC DO214AA | |
| TVS DIODE 58.1VWM 92VC DO214AA | |
| TVS DIODE 58.1VWM 96.6VC DO214AA | |
| TVS DIODE 6.4VWM 11.3VC DO214AA | |
| TVS DIODE 6.4VWM 11.3VC SMB | |
| TVS DIODE 6.4VWM 11.87VC DO214AA | |
| TVS DIODE 64.1VWM 103VC DO214AA | |
| TVS DIODE 64.1VWM 103VC SMB | |
| TVS DIODE 64.1VWM 108.15VC DO214 | |
| TVS DIODE 7.02VWM 12.1VC DO214AA | |
| TVS DIODE 7.02VWM 12.71VC DO214 | |
| TVS DIODE 70.1VWM 113VC DO214AA | |
| TVS DIODE 70.1VWM 118.65VC DO214 | |
| TVS SMB 175V 600W BIDIR | |
| TVS SMB 202V 600W BIDIR | |
| TVS SMB 202V 600W UNIDIR | |
| TVS SMB 243V 600W BIDIR | |
| TVS SMB 243V 600W UNIDIR | |
| TVS SMB 284V 600W BIDIR | |
| TVS SMB 284V 600W UNIDIR | |
| TVS SMB 324V 600W BIDIR | |
| TVS SMB 324V 600W UNIDIR | |
| TVS SMB 356V 600W BIDIR | |
| TVS SMB 388V 600W UNIDIR | |
| TVS SMB 429V 600W BIDIR | |
| TVS SMB 429V 600W UNIDIR | |
| TVS SMB 445V 600W BIDIR | |
| TVS SMB 445V 600W UNIDIR |
| << Prev | Next >> |