For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
56.6V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 33.3VWM 56.6VC DO214AA
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ39C | P6SMBJ39C-ND | P6SMBJ39C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ39C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 31.6 volts | ||
| VBR | 35.15 to 42.95 volts | 35.15 volts | 35.15 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |