PANJIT SemiConductor TVS Diodes PE1605C2A_R1_00001

Description
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet
Description
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 3757-PE1605C2A_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 3757-PE1605C2A_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 3757-PE1605C2A_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362401-PE1605C2A_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362401-PE1605C2A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362401-PE1605C2A_R1_00001
Win Source Part Number: 1362401-PE1605C2A_R1 _00001 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Base Product Number: PE1605 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: USB REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 5V (Max) Voltage - Breakdown (Min): 5.5V Voltage - Clamping (Max) @ Ipp: 15V Current - Peak Pulse (10/1000µs): 4A (8/20µs) Power Line Protection: No Capacitance @ Frequency: 0.3pF @ 1MHz Unidirectional Channels: 2

Win Source Part Number: 1362401-PE1605C2A_R1_00001
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Base Product Number: PE1605
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: USB
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 15V
Current - Peak Pulse (10/1000µs): 4A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Unidirectional Channels: 2

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PE1605C2A_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PE1605C2A_R1_00001
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PE1605C2A_R1_00001
ULTRA LOW CAPACITANCE ESD PROTEC

ULTRA LOW CAPACITANCE ESD PROTEC

Supplier's Site
ULTRA LOW CAPACITANCE ESD PROTEC

ULTRA LOW CAPACITANCE ESD PROTEC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 3757-PE1605C2A_R1_00001TR-ND 1362401-PE1605C2A_R1_00001 PE1605C2A_R1_00001 PE1605C2A_R1_00001
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
VC 15 volts 15 volts 15 volts
VBR 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data